DS/EN ISO 105-D01

Textiles - Tests for colour fastness - Part D01: Colour fastness to dry cleaning

inactive
Organization: DS
Publication Date: 28 March 1996
Status: inactive
Page Count: 10
ICS Code (Textiles in general): 59.080.01
scope:

This standard specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to dry cleaning. Fastness to dry cleaning, without further qualification, means fastness to dry cleaning in perchloroethylene. However, if required, other solvents may be used.

Document History

June 2, 2010
Textiles - Tests for colour fastness - Part D01: Colour fastness to dry cleaning using perchloroethylene solvent
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to drycleaning using perchloroethylene solvent. This method is neither...
DS/EN ISO 105-D01
March 28, 1996
Textiles - Tests for colour fastness - Part D01: Colour fastness to dry cleaning
This standard specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to dry cleaning. Fastness to dry cleaning, without further qualification, means...
Textiles - Tests for colour fastness - Part D01: Colour fastness to dry cleaning using perchloroethylene solvent (ISO/FDIS 105-D01:2010)
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to drycleaning using perchloroethylene solvent. This method is neither...
Textiles - Tests for colour fastness - Part D01: Colour fastness to dry cleaning using perchloroethylene solvent (ISO/DIS 105-D01:2009)
1.1 This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to drycleaning in perchloroethylene solvent. 1.2 This method is...
Advertisement