DLA - MS9105 REV B
PIN, STRAIGHT, HEADLESS, AMS 5688, LOCK
| Organization: | DLA |
| Publication Date: | 1 February 1980 |
| Status: | inactive |
| Page Count: | 1 |
scope:
This military standard is approved for use by all Departments and Agencies of the Department of Defense. Selection for all new engineering and design applications and for repetitive use shall be made from this document, when applicable.
1. PIN TO BE STRAIGHT WITHIN .001 FOR LENGTHS .125 TO 1.000 AND .002 FOR LENGTHS 1.062 TO 1.500.
[B circled]2. MATERIAL: CORROSION RESISTANT STEEL AMS5688, TENSILE REQUIREMENT WAIVED.
[B circled] 3. HARDNESS: .0625 DIA - ROCKWELL C47-55 OR EQUIVALENT. .0938 DIA - ROCKWELL C45-54 OR EQUIVALENT. .1250 DIA - ROCKWELL C42-53 OR EQUIVALENT. .1875 DIA - ROCKWELL C36-46 OR EQUIVALENT.
4. IDENTIFICATION: MARKS MS9105-XX AND MANUFACTURER'S IDENTIFICATION ON CONTAINER.
5. SURFACE ROUGHNESS: AS291.
6. BREAK SHARP EDGES .003 - .015
7. DIMENSIONS IN INCHES.
8. DO NOT USE UNASSIGNED PART NUMBERS.
AS & AMS ARE SOCIETY OF AUTOMOTIVE ENGINEERS, INC., (SAE) PUBLICATIONS.
THIS STANDARD WAS DEVELOPED COOPERATIVELY WITH THE ENGINE AND PROPELLER UTILITY PARTS COMMITTEE OF THE SAE.
INTERNATIONAL INTEREST
Document History