DS/EN 301439 V1.1.1

Digital Enhanced Cordless Telecommunications (DECT); Global System for Mobile communications (GSM); Attachment requirements for DECT/GSM dual-mode terminal equipment

active, Most Current
Organization: DS
Publication Date: 8 December 1999
Status: active
ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): 33.070.30
scope:

The present document specifies the additional technical characteristics to be provided by terminal equipment which is capable of connection with a DECT radio access (see note 1) to a public telecommunications network (see note 2) as well as with GSM radio access to GSM Public Land Mobile Networks (PLMN). A DECT-terminal equipment comprises two elements, referred to as a Fixed Part (FP) and a Portable Part (PP), whereas a GSM terminal equipment is comprised of a mobile station (GSM MS). The objective of the present document is to ensure dual-mode operation of handsets comprised of a DECT PP and a GSM MS (Phase 2). These parts may, or may not, be separable.

Document History

DS/EN 301439 V1.1.1
December 8, 1999
Digital Enhanced Cordless Telecommunications (DECT); Global System for Mobile communications (GSM); Attachment requirements for DECT/GSM dual-mode terminal equipment
The present document specifies the additional technical characteristics to be provided by terminal equipment which is capable of connection with a DECT radio access (see note 1) to a public...
Advertisement