IEC 61857-1
Electrical insulation systems – Procedures for thermal evaluation – Part 1: General requirements – Low-voltage
| Organization: | IEC |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Insulation systems): | 29.080.30 |
scope:
This part of IEC 61857 specifies a general test procedure for the thermal evaluation and qualification of electrical insulation systems (EIS) and establishes a procedure that compares the performance of a candidate EIS to that of a reference EIS.
This basic standard is applicable to existing or proposed EIS used in electrotechnical products with an input voltage of up to 1 000 V where the thermal factor is the dominating ageing factor.
Document History