BSI - BS EN 60068-2-2

Environmental testing - Part 2: Tests - Tests B: Dry Heat

inactive
Buy Now
Organization: BSI
Publication Date: 15 August 1993
Status: inactive
Page Count: 32
ICS Code (Environmental testing): 19.040
scope:

Provides procedures for dry heat test applicable to both heat-dissipating and non heat-dissipating specimens incorprating either a sudden or a gradual change of temperature. To be read in conjunction with BS EN 60068-1

Document History

August 31, 2023
Draft BS EN IEC 60068-2-2 Environmental testing Part 2-2: Tests - Test B: Dry heat
A description is not available for this item.
October 31, 2007
Environmental testing - Part 2-2: Tests - Test B: Dry heat
A description is not available for this item.
BS EN 60068-2-2
August 15, 1993
Environmental testing - Part 2: Tests - Tests B: Dry Heat
Provides procedures for dry heat test applicable to both heat-dissipating and non heat-dissipating specimens incorprating either a sudden or a gradual change of temperature. To be read in conjunction...

References

Advertisement