DLA - SMD-5962-89611 REV A

MICROCIRCUIT, LINEAR, DUAL OUTPUT DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 April 1993
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for crass B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 UC1706 Dual output driver

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package

Supply voltage (VIN) - - - - - - - - - - - - - - - - +40 V dc Collector supply voltage (VC) - - - - - - - - - - - +40 V dc Output current (each output, source or sink): Steady-state - - - - - - - - - - - - - - - - - - - ±500 Peak transient - - - - - - - - - - - - - - - - - - ±1.0 A Capacitive discharge energy - - - - - - - - - - - 15 µJ Digital inputs - - - - - - - - - - - - - - - - - - - +5.5 V dc Analog stop inputs - - - - - - - - - - - - - - - - - VIN Power dissipation (PD): TA = +25°C - - - - - - - - - - - - - - - - - - - - 1 W 2/ TC = +25°C - - - - - - - - - - - - - - - - - - - - 2 W 3/ Storage temperature range (TS) - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance junction-to-case (ΘJC) - - - - - See MIL-M-38510, appendix C. Thermal resistance junction-to-case (ΘJA) - - - - - 100°C/W

Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 20, 2023
MICROCIRCUIT, LINEAR, DUAL OUTPUT DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 22, 2018
MICROCIRCUIT, LINEAR, DUAL OUTPUT DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
March 4, 2011
MICROCIRCUIT, LINEAR, DUAL OUTPUT DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 18, 2001
MICROCIRCUIT, LINEAR, DUAL OUTPUT DRIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89611 REV A
April 2, 1993
MICROCIRCUIT, LINEAR, DUAL OUTPUT DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for crass B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 2, 1990
MICROCIRCUIT, LINEAR, DUAL OUTPUT DRIVER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement