SN - NS-EN 13785:2005
Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures
inactive, Most Current
| Organization: | SN |
| Publication Date: | 24 June 2005 |
| Status: | inactive |
| ICS Code (Pressure regulators): | 23.060.40 |
Document History
NS-EN 13785:2005
June 24, 2005
Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.