IEEE C57.104

Guide for the Interpretation of Gases Generated in Oil-Immersed Transformers

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1991
Status: inactive
Page Count: 36
scope:

Abstract: Detailed procedures for analyzing gas from gas spaces or gas-collecting devices as well as gas dissolved in oil are described. The procedures cover: (1) the calibration and use of field instruments for detecting and estimating the amount of combustible gases present in gas blankets above oil, or in gas detector relays; (2) the use of fixed instruments for detecting and determining the quantity of combustible gases present in gas-blanketed equipment; (3) obtaining samples of gas and oil from the transformer for laboratory analysis; (4) laboratory methods for analyzing the gas blanket and the gases extracted from the oil; and (5) interpreting the results in terms of transformer serviceability. The intent is to provide the operator with positive and useful information concerning the serviceability of the equipment. An extensive bibliography on gas evolution, detection, and interpretation is included.

Scope

This guide applies to mineral-oil-immersed transformers and addresses:

1) The theory of combustible gas generation in a transformer

2) The interpretation of gas analysis

3) Suggested operating procedures

4) Various diagnostic techniques, such as key gases, Dornenberg ratios, and Rogers ratios

5) Instruments for detecting and determining the amount of combustible gases present

6) A bibliography of related literature

Document History

December 5, 2019
Errata to IEEE Guide for the Interpretation of Gases Generated in Mineral Oil-Immersed Transformers
A description is not available for this item.
June 13, 2019
Guide for the Interpretation of Gases Generated in Mineral Oil-Immersed Transformers
This guide applies to mineral oil-immersed transformers and addresses: a) The theory of combustible gas generation in a transformer b) The interpretation of gas analysis c) Suggested operating...
September 26, 2008
Guide for the Interpretation of Gases Generated in Oil-Immersed Transformers
Abstract: Detailed procedures for analyzing gas from gas spaces or gas-collecting devices as well as gas dissolved in oil are described. The procedures cover: (1) the calibration and use of field...
IEEE C57.104
January 1, 1991
Guide for the Interpretation of Gases Generated in Oil-Immersed Transformers
Abstract: Detailed procedures for analyzing gas from gas spaces or gas-collecting devices as well as gas dissolved in oil are described. The procedures cover: (1) the calibration and use of field...
October 25, 1978
Guide for the Detection and Determination of Generated Gases in Oil-Immersed Transformers and their Relation to the Serviceability of the Equipment
A description is not available for this item.

References

Advertisement