ASD-STAN - PREN 4611-005

Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 005: Silver plated copper Operating temperatures, between - 65 Degrees Celsius and 150 Degrees Celsius Single extruded wall for enclosed applications UV laser printable Product standard

inactive
Organization: ASD-STAN
Publication Date: 1 July 2004
Status: inactive
Page Count: 9

Document History

March 1, 2017
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 005: Silver plated copper Operating temperatures between - 65 °C and 150 °C Single extruded wall for enclosed applications UV laser printable Product standard
This standard specifies the characteristics of UV laser printable, silver plated copper conductor electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in...
PREN 4611-005
July 1, 2004
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 005: Silver plated copper Operating temperatures, between - 65 Degrees Celsius and 150 Degrees Celsius Single extruded wall for enclosed applications UV laser printable Product standard
A description is not available for this item.
Advertisement