ISO 719

Glass - Hydrolytic Resistance of Glass Grains at 98 Degrees C - Method of Test and Classification

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1985
Status: inactive
Page Count: 7
ICS Code (Glass in general): 81.040.01

Document History

September 1, 2020
Glass — Hydrolytic resistance of glass grains at 98 °C — Method of test and classification
This document specifies a) a method for determining the hydrolytic resistance of glass grains at 98 °C. The resistance is measured and expressed by the volume of acid required for titration of the...
ISO 719
January 1, 1985
Glass - Hydrolytic Resistance of Glass Grains at 98 Degrees C - Method of Test and Classification
A description is not available for this item.

References

Advertisement