FORD WSB-M2G358-A

ADHESIVE, TWO COMPONENT, URETHANE, WATER BASE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 28 February 2003
Status: inactive
Page Count: 2
scope:

1. SCOPE

The materials defined by this specification are the separate parts of a two component, urethane, water based heat seal adhesive.

Document History

February 3, 2015
ADHESIVE, TWO COMPONENT, URETHANE, WATER BASE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are the separate parts of a two component, urethane, water based heat seal adhesive. Part A is a water based urethane resin. Part B is a solution of a...
FORD WSB-M2G358-A
February 28, 2003
ADHESIVE, TWO COMPONENT, URETHANE, WATER BASE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by this specification are the separate parts of a two component, urethane, water based heat seal adhesive.
February 19, 1992
ADHESIVE, TWO COMPONENT, URETHANE, WATER BASE
1. SCOPE The materials defined by this specification are the separate parts of a two component, urethane, water based heat seal adhesive. Part A is a water based urethane resin. Part B is a solution...

References

Advertisement