DLA - SMD-5962-90848

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, PRESETTABLE SYNCHRONOUS 4-BIT BINARY UP/DOWN COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 November 1991
Status: inactive
Page Count: 17
scope:

This drawing form a part of a one part - one pert number documentation system (see herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA Levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HCT193 Presettable synchronous 4-bit binary up/down counter, asynchronous reset, TTL compatible inputs

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-M-38510, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin) - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - −65C to +150C Maximum power dissipation (PD) - - - - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - - - - +300C Thermal resistance, junction-to-case (ΘJC)- - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175C

Supply voltage (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage (VIN) - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage (VOUT)- - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature (TC)- - - - - - - - - - −55°C to +125°C Input rise and fall time (tr, tf): VCC = 4.5 V, 5.5 V - - - - - - - - - - - - - - 0 to 500 ns Minimum setup time, Pn to [P bar][L bar] (ts): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - 15 ns TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - 22 ns Minimum CPU, CPD puse width (tw1): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - 23 ns TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - 35 ns Minimum [P bar][L bar] pulse width (tw2): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - 16 ns TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - 24 ns Minimum MR pulse width (tw3): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - 20 ns TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - 30 ns Minimum hold time, Pn to [P bar][L bar] (th1): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - 0 ns TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - 0 ns Minimum hold time, CPD to CPU. CPU to CPD (th2): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - 16 ns TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - 24 ns Minimum [P bar][L bar] to CPU, [P bar][L bar] and CPD recovery time (tREC1): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - 15 ns TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - 22 ns Minimum MR to CPU, MR to CPD recovery time (tREC2): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - 5 ns TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - 5 ns Maximum CPU, CPD frequency (fMAX): TC = +25°C, VCC = 4.5 V - - - - - - - - - - - - 22 MHz TC = −55°C to +125°C, VCC = 4.5 V- - - - - - - - 15 MHz

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - XX percent 3/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 31, 2023
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, PRESETTABLE SYNCHRONOUS 4-BIT BINARY UP/DOWN COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
February 23, 2017
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, PRESETTABLE SYNCHRONOUS 4-BIT BINARY UP/DOWN COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
July 25, 2012
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, PRESETTABLE SYNCHRONOUS 4-BIT BINARY UP/DOWN COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 23, 2006
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, PRESETTABLE SYNCHRONOUS 4-BIT BINARY UP/DOWN COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-90848
November 26, 1991
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, PRESETTABLE SYNCHRONOUS 4-BIT BINARY UP/DOWN COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing form a part of a one part - one pert number documentation system (see herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement