DS/EN 61757-1
Fibre optic sensors - Part 1: Generic specification
inactive
| Organization: | DS |
| Publication Date: | 31 March 1999 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
scope:
The object of this generic specification is to define, classify and provide the framework for specifying fibre optic sensors, and their specific components and subassemblies. Fibre optic sensors are devices for extracting information from the environment using fibre optic technology.
Document History
September 27, 2012
Fibre optic sensors – Part 1: Generic specification
This part of IEC 61757 is a generic specification covering optical fibres, components and subassemblies as they pertain specifically to fibre optic sensing applications. It has been designed to be...
DS/EN 61757-1
March 31, 1999
Fibre optic sensors - Part 1: Generic specification
The object of this generic specification is to define, classify and provide the framework for specifying fibre optic sensors, and their specific components and subassemblies. Fibre optic sensors are...
Fibre optic sensors -- Part 1: Generic specification
This part of IEC 61757 is a generic specification covering optical fibres, components and subassemblies as they pertain specifically to fibre optic sensing applications. It has been designed to be...
Fibre optic sensors -- Part 1: Generic specification
This part of IEC 61757 is a generic specification covering optical fibres, components and subassemblies as they pertain specifically to fibre optic sensing applications. It has been designed to be...