CEN - EN 2680

Aerospace series - Nuts, anchor, self-locking, floating, selfaligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 degrees C

active, Most Current
Organization: CEN
Publication Date: 1 May 2006
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

EN 2680
May 1, 2006
Aerospace series - Nuts, anchor, self-locking, floating, selfaligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 degrees C
A description is not available for this item.
Advertisement