GMNA - GMP.E/P.162

Polyolefin Alloy, 1900 MPa Flexural Modulus, UV Stable, Scratch Resistant, Laser Scorable

inactive
Buy Now
Organization: GMNA
Publication Date: 1 October 2006
Status: inactive
Page Count: 4
scope:

Material Description.

This specification covers the properties of a 1900 MPa nominal flexural modulus polyolefin alloy, UV stable, scratch resistant, laser scorable, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP(ethylene/propylene) or EPDM (ethylenepropylene-diene monomer) rubber.

Paintability.

Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database. Painted panels shall be tested to GM4350M C0 for full specification approval.

Processability.

For full specification approval, material shall be molded in a GM specified tool using specified process parameters to confirm equivalent manufacturability

Symbol.

The material abbreviation according to ISO 11469 is >E/P<.

Typical Application.

Typical applications include the following: interior trim.

Document History

July 1, 2011
Polyolefin Alloy, 1900 MPa Flexural Modulus, UV Stable, Scratch Resistant, Laser Scorable
Material Description. This specification covers the properties of a 1900 MPa nominal flexural modulus polyolefin alloy, UV stable, scratch resistant, laser scorable, pellet form, injection molding...
GMP.E/P.162
October 1, 2006
Polyolefin Alloy, 1900 MPa Flexural Modulus, UV Stable, Scratch Resistant, Laser Scorable
Material Description. This specification covers the properties of a 1900 MPa nominal flexural modulus polyolefin alloy, UV stable, scratch resistant, laser scorable, pellet form, injection molding...

References

Advertisement