DIN EN 13482

Rubber hoses and hose assemblies for asphalt and bitumen - Specification; English version of DIN EN 13482

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2002
Status: inactive
Page Count: 12
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

December 1, 2013
Rubber hoses and hose assemblies for asphalt and bitumen - Specification
This European Standard specifies requirements for two types of hose and hose assembly (Type 1 and Type 2) identified by their maximum working pressures (Type 1 7 bar and Type 2 15 bar) and main use,...
DIN EN 13482
January 1, 2002
Rubber hoses and hose assemblies for asphalt and bitumen - Specification; English version of DIN EN 13482
A description is not available for this item.

References

Advertisement