GMNA - 9985667

Adhesive, Sealer, Expanding, Pumpable, Closed Cell

inactive, Most Current
Organization: GMNA
Publication Date: 1 January 1989
Status: inactive
Page Count: 1
scope:

1 SCOPE.

This specification covers the physical properties and performance requirements of a 2 part, room temperature cure, water based, adhesive which is intended to adhere vinyl backed cloth to corona discharge treated polypropylene substrates. The adhesive consists of the base component mixed with the curative component (9985667). The acrylic adhesive specified has excellent adhesion to treated polypropylene as well as plasticized vinyl. The adhesive was designed to meet GM3602M for seat trim panels. This adhesive is intended to be spray applied and dried before the vinyl is vacuum formed onto the substrate.

Document History

9985667
January 1, 1989
Adhesive, Sealer, Expanding, Pumpable, Closed Cell
1 SCOPE. This specification covers the physical properties and performance requirements of a 2 part, room temperature cure, water based, adhesive which is intended to adhere vinyl backed cloth to...
Advertisement