FORD - ESB-M28G20-A2
GLASS, SAFETY - LAMINATED FLOAT, CLEAR - 5.6MM NOMINAL THICKNESS - 0.76MM POLYVINYL BUTYRAL LAMINATE, ELECTRICALLY HEATED WINDSHIELD
inactive
| Organization: | FORD |
| Publication Date: | 1 January 1989 |
| Status: | inactive |
| Page Count: | 7 |
Document History
September 14, 2006
GLASS, SAFETY, LAMINATED FLOAT, CLEAR, 5.6 mm NOMINAL THICKNESS, 0.76 mm POLYVINYL BUTYRAL LAMINATE, ELECTRICALLY HEATED WINDSHIELD ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are grades of laminated float glass coated with metallized films on the No. 2 or No. 3 surfaces of the windshields. They meet test requirements as...
April 10, 1989
GLASS, SAFETY, LAMINATED FLOAT, CLEAR - 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - ELECTRICALLY HEATED WINDSHIELD
1. SCOPE The materials defined by these specifications are grades of laminated float glass coated with metallized films on the No. 2 or No. 3 surfaces of the windshields. They meet test requirements...
April 10, 1989
GLASS, SAFETY, LAMINATED FLOAT, CLEAR - 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - ELECTRICALLY HEATED WINDSHIELD
A description is not available for this item.
ESB-M28G20-A2
January 1, 1989
GLASS, SAFETY - LAMINATED FLOAT, CLEAR - 5.6MM NOMINAL THICKNESS - 0.76MM POLYVINYL BUTYRAL LAMINATE, ELECTRICALLY HEATED WINDSHIELD
A description is not available for this item.