DS/EN 300182-5 V1.2.4

Integrated Services Digital Network (ISDN) - Advice of Charge (AOC) supplementary service - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network

inactive
Organization: DS
Publication Date: 3 February 1999
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This fifth part of EN 300 182 specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Network side of the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [7]) of implementations conforming to the stage three standard for the Advice of Charge (AOC) supplementary service for the pan-European Integrated Services Digital Network (ISDN) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol, EN 300 182-1 [1]. A further part of this EN specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document. Other parts specify the TSS&TP and the ATS and partial PIXIT proforma for the User side of the T reference point or coincident S and T reference point of implementations conforming to EN 300 182-1 [1].

Document History

October 28, 2001
Integrated Services Digital Network (ISDN); Advice of Charge (AOC) supplementary service; Digital Subscriber Signalling System No. one (DSS1) protocol; Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network
The present document specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Network side of the T reference point or coincident S and T reference point (as defined in ITU-T...
DS/EN 300182-5 V1.2.4
February 3, 1999
Integrated Services Digital Network (ISDN) - Advice of Charge (AOC) supplementary service - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network
This fifth part of EN 300 182 specifies the Test Suite Structure and Test Purposes (TSS&TP) for the Network side of the T reference point or coincident S and T reference point (as defined in ITU-T...
Advertisement