FORD - WSK-M15J11-A1

PAINT, TWO PACK, WATERBASED, SOFT FEEL EFFECT, PLASTIC SUBSTRATES, INTERIOR

inactive
Organization: FORD
Publication Date: 10 January 1995
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is an interior plastic paint for nominal 50 micrometre film build which provides a semi gloss, soft, surface with a leather-like touch. It must be cured with hardener WSK-M99J381-A1.

Document History

March 6, 2018
PAINT, TWO PACK, WATER BASED, SOFT COATING EFFECT PLASTIC SUBSTRATES, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an interior plastic paint for nominal 50 micrometre film build which provides a semi gloss, soft, surface with a leather-like touch.
July 10, 2001
PAINT, TWO PACK, WATER BASED, SOFT COATING EFFECT PLASTIC SUBSTRATES, INTERIOR
1. SCOPE The material defined by this specification is an interior plastic paint for nominal 50 micrometre film build which provides a semi gloss, soft, surface with a leather-like touch. It must be...
WSK-M15J11-A1
January 10, 1995
PAINT, TWO PACK, WATERBASED, SOFT FEEL EFFECT, PLASTIC SUBSTRATES, INTERIOR
1. SCOPE The material defined by this specification is an interior plastic paint for nominal 50 micrometre film build which provides a semi gloss, soft, surface with a leather-like touch. It must be...

References

Advertisement