DS/EN ISP 11185-3

Information technology - International Standardized Profiles FVT2nn - Virtual Terminal Basic Class - Register of control object type definitions - Part 3: FVT215, FVT216 - Application RIO Record Loading Control Object, Terminal RIO Record Notification Control Object

inactive, Most Current
Organization: DS
Publication Date: 16 November 1995
Status: inactive
Page Count: 24
ICS Code (Multilayer applications): 35.100.05
scope:

The concept of Profiles for OSI, and the structure of the International Standardized Profiles and that document them, are defined in ISO/IEC TR 10000-1. Such Profiles are divided into a number of different classes and sub-classes. Two of these classes contain sub-classes comprising functions of the Virtual Terminal Basic Class Service and Protocol specified in the base standards ISO 9040 and ISO 9041.

Document History

DS/EN ISP 11185-3
November 16, 1995
Information technology - International Standardized Profiles FVT2nn - Virtual Terminal Basic Class - Register of control object type definitions - Part 3: FVT215, FVT216 - Application RIO Record Loading Control Object, Terminal RIO Record Notification Control Object
The concept of Profiles for OSI, and the structure of the International Standardized Profiles and that document them, are defined in ISO/IEC TR 10000-1. Such Profiles are divided into a number of...
Advertisement