ISO 7243

Hot Environments - Estimation of the Heat Stress on Working Man, Based on the WBGT-Index (Wet Bulb Globe Temperature)

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1989
Status: inactive
Page Count: 13
ICS Code (Ergonomics): 13.180
scope:

This International Standard gives a method, which can easily be used in an industrial environment, for evaluating the heat stress to which an individual is subjected in a hot environment and which allows a fast diagnosis.

It applies to the evaluation of the mean effect of heat on man during a period representative of his activity but it does not apply to the evaluation of heat stress suffered during very short periods, nor to the evaluation of heat stresses close to the zones of comfort.

Document History

August 1, 2017
Ergonomics of the thermal environment - Assessment of heat stress using the WBGT (wet bulb globe temperature) index
This document presents a screening method for evaluating the heat stress to which a person is exposed and for establishing the presence or absence of heat stress. It applies to the evaluation of the...
ISO 7243
January 1, 1989
Hot Environments - Estimation of the Heat Stress on Working Man, Based on the WBGT-Index (Wet Bulb Globe Temperature)
This International Standard gives a method, which can easily be used in an industrial environment, for evaluating the heat stress to which an individual is subjected in a hot environment and which...
September 1, 1982
Hot environments - Estimation of the heat stress on working man, based on the WBGT-index (wet bulb globe temperature)
Scope and field of application This International Standard gives a method, which can easily be used in an industrial environment, for evaluating the heat stress to which an individual is subjected...

References

Advertisement