DS/EN 61881

Railway applications - Rolling stock equipment - Capacitors for power electronics

inactive, Most Current
Organization: DS
Publication Date: 23 December 1999
Status: inactive
Page Count: 6
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This standard applies to capacitors for power electronics intended to be used on rolling stock. The rated voltage of capacitors covered by this part is limited to 10 000 V. The operating frequency of the systems in which these capacitors are used is usually below 2500 Hz, while the pulse frequencies may go up to several thousand hertz in some cases beyond 10 000 Hz. It distinguishes between a.c. and d.c. capacitors. They are considered as components mounted in enclosures.

Document History

DS/EN 61881
December 23, 1999
Railway applications - Rolling stock equipment - Capacitors for power electronics
This standard applies to capacitors for power electronics intended to be used on rolling stock. The rated voltage of capacitors covered by this part is limited to 10 000 V. The operating frequency of...
Advertisement