DS/EN 301061-6 V1.1.4

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Generic functional protocol for the support of supplementary services at the "b" service entry point for Virtual Private Network (VPN) applications; Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the netwo

active, Most Current
Organization: DS
Publication Date: 15 June 2000
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This sixth part of EN 301 061 is applicable to the Generic functional protocol for the support of supplementary services for Virtual Private Network (VPN) applications for the pan-European Integrated Services Digital Network (ISDN) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol, EN 301 061-1 [1]. The present document specifies the Abstract Test Suite (ATS), and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the network side of the T reference point or coincident S and T reference point of implementation conforming to EN 301 061-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646.

Document History

DS/EN 301061-6 V1.1.4
June 15, 2000
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) protocol; Generic functional protocol for the support of supplementary services at the "b" service entry point for Virtual Private Network (VPN) applications; Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the netwo
This sixth part of EN 301 061 is applicable to the Generic functional protocol for the support of supplementary services for Virtual Private Network (VPN) applications for the pan-European Integrated...
Advertisement