DLA - SMD-5962-89828 REV A

MICROCIRCUITS, LINEAR, VIDEO A/D CONVERTER, 4-BIT, 25 MSPS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 May 1992
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TDC1044 Video A/D converter, 4-bit, 25 MSPS

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead .840" × .310" × .200"), dual in line package

Supply voltages: VCC (measured to DGND) - - - - - - - - - - - - - - - - - - - −0.5 V to +7.0 V VEE (measured to AGND) - - - - - - - - - - - - - - - - - - - +0.5 V to −7.0 V AGND (measured to DGND)- - - - - - - - - - - - - - - - - - - −0.5 V to +0.5 V Inputs: CONV, NMINV, NLINV (measured to DGND) - - - - - - - - - - - −0.5 V to +5.5 V VIN, VRT, VRB (measured to AGND) - - - - - - - - - - - - - - +0.5 V to VEE VRT (measured to VRB) - - - - - - - - - - - - - - - - - - - −2.2 V to +2.2 V Outputs: Applied voltage (measured to DGND) 2/ - - - - - - - - - - - −0.5 V to +5.5 V Applied current, externally forced 3/ 4/ - - - - - - - - - −1.0 mA to +6.0 mA Short-circuit duration (single output in high state to GND) - - - - - - - - - - - - - - - - - - - - - 1 second Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +150°C Lead temperature, soldering (10 seconds) - - - - - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - 1.6 W Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - See MIL-M-38510, appendix C

Positive supply voltage (VCC) (measured to DGND) - - - - - - - - 4.5 V to 5.5 V Negative supply voltage (VEE) (measured to AGND) - - - - - - - - −4.9 V to −5.5 V Analog ground voltage (VAGND) (measured to DGND) - - - - - - - - −0.1 V to 0.1 V CONV pulse width, LOW (tPWL) (see figure 4) - - - - - - - - - - 17 ns min CONV pulse width, HIGH (tPWH) (see figure 4) - - - - - - - - - - 17 ns max Input voltage, Logic LOW (VIL) - - - - - - - - - - - - - - - - - 0.8 V max Input voltage, Logic HIGH (VIH)- - - - - - - - - - - - - - - - - 2.0 V min Output current, Logic Low (IOL)- - - - - - - - - - - - - - - - - 2.0 mA max Output current, Logic high (IOH) - - - - - - - - - - - - - - - - −400 µA min Most positive reference (VRT) - - - - - - - - - - - - - - - - - −1.9 V to +0.1 V Most negative reference (VRB) - - - - - - - - - - - - - - - - - −2.1 V to −0.1 V Reference differential (VRT − VRB) - - - - - - - - - - - - - - - 0.2 V to 2.0 V Input voltage (VIN) - - - - - - - - - - - - - - - - - - - - - - VRB to VRT Ambient operating temperature range (TA) - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 2, 2009
MICROCIRCUIT, LINEAR, VIDEO A/D CONVERTER, 4-BIT, 25 MSPS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89828 REV A
May 18, 1992
MICROCIRCUITS, LINEAR, VIDEO A/D CONVERTER, 4-BIT, 25 MSPS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 4, 1991
MICROCIRCUITS, LINEAR, VIDEO A/D CONVERTER, 4-BIT, 25 MSPS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement