ETSI - EN 301 361-1

Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); ISDN Mobility Protocol Interworking Specification Profile (IMIP); Part 1: DECT/ISDN Interworking for Cordless Terminal Mobility (CTM) Support

inactive
Organization: ETSI
Publication Date: 1 June 1999
Status: inactive
Page Count: 51
scope:

The present document specifies a set of technical requirements for Digital Enhanced Cordless Telecommunications (DECT) Fixed Parts (FP) supporting connection, via an ISDN interface, to a network supporting terminal mobility.

The standard covers the requirements necessary for the support of Cordless Terminal Mobility (CTM) Phase 1 (Part 1) and for the support of the DECT access to GSM via ISDN interfaces (Part 2). In both of these scenarios, the FT is connected to the network via the alpha interface, as specified in EN 301 144-1 [8].

NOTE: For CTM phase 1, the Portable Part (PP) requirements are specified in EN 300 444 [6].

The present document specifies the interworking procedures between the Digital Enhanced Cordless Telecommunications (DECT) air interface and the mobility management protocols defined for Integrated Services Digital Network (ISDN) interfaces.

The ISDN Access Profile (IAP), ETS 300 434-2 [12], specifies the requirements for the support of ISDN services. Apart from the mobility management procedures, that are covered in the present document, the IAP includes interworking specifications for the support of basic call.

Document History

October 1, 1999
Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); ISDN Mobility Protocol Interworking Specification Profile (IMIP); Part 1: DECT/ISDN Interworking for Cordless Terminal Mobility (CTM) Support
A description is not available for this item.
EN 301 361-1
June 1, 1999
Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); ISDN Mobility Protocol Interworking Specification Profile (IMIP); Part 1: DECT/ISDN Interworking for Cordless Terminal Mobility (CTM) Support
The present document specifies a set of technical requirements for Digital Enhanced Cordless Telecommunications (DECT) Fixed Parts (FP) supporting connection, via an ISDN interface, to a network...
August 1, 1998
Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); ISDN Mobility Protocol Interworking Specification Profile (IMIP); Part 1: DECT/ISDN Interworking for Cordless Terminal Mobility (CTM) Support
The present document specifies a set of technical requirements for Digital Enhanced Cordless Telecommunications (DECT) Fixed Parts (FP) supporting connection, via an ISDN interface, to a network...

References

Advertisement