DS/EN 23994

Plastics products - Hose of polymer reinforced thermoplastics for suction and discharge

inactive, Most Current
Organization: DS
Publication Date: 19 July 1993
Status: inactive
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

The standard specifies the requirements for three types of polymer reinforced thermoplastics hoses for suction and discharge applications for use in the temperature range - 10 to + 55 degrees C, as follows: Type 1: Light service, Type 2: normal service, Type 3: heavy service.

Document History

DS/EN 23994
July 19, 1993
Plastics products - Hose of polymer reinforced thermoplastics for suction and discharge
The standard specifies the requirements for three types of polymer reinforced thermoplastics hoses for suction and discharge applications for use in the temperature range - 10 to + 55 degrees C, as...

References

Advertisement