ISO 1924-2

Paper and Board - Determination of Tensile Properties - Part 2: Constant Rate of Elongation Method

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1994
Status: inactive
Page Count: 16
ICS Code (Paper and board): 85.060

Document History

December 15, 2008
Paper and board — Determination of tensile properties — Part 2: Constant rate of elongation method (20 mm/min)
This part of ISO 1924 specifies a method for measuring the tensile strength, strain at break and tensile energy absorption of paper and board, using a testing machine operating at a constant rate of...
ISO 1924-2
January 1, 1994
Paper and Board - Determination of Tensile Properties - Part 2: Constant Rate of Elongation Method
A description is not available for this item.

References

Advertisement