JEDEC JESD 8-13
Scalable Low-Voltage Signalling for 400 mV (SLVS-400)
active, Most Current
Buy Now
| Organization: | JEDEC |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 12 |
scope:
This standard defines the input, output, and termination specifications for differential signaling in the SLVS-400 environment, nominally between 0 and 400 mV. Power supplies other than the nominal 800 mV power for the SLVS interface are not specified.
Document History
JEDEC JESD 8-13
October 1, 2001
Scalable Low-Voltage Signalling for 400 mV (SLVS-400)
This standard defines the input, output, and termination specifications for differential signaling in the SLVS-400 environment, nominally between 0 and 400 mV. Power supplies other than the nominal...