CEN - EN 14496
Gypsum based adhesives for thermal/acoustic insulation composite panels and plasterboards - Definitions, requirements and test methods
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
Document History
July 1, 2017
Gypsum based adhesives for thermal/acoustic insulation composite panels and gypsum boards - Definitions, requirements and test methods
This European Standard specifies the characteristics and performances of gypsum based adhesives which are composed of gypsum plasters defined in EN 13279-1 and of additives. These adhesives are used...
EN 14496
November 1, 2005
Gypsum based adhesives for thermal/acoustic insulation composite panels and plasterboards - Definitions, requirements and test methods
A description is not available for this item.