MSS SP 58

Pipe Hangers and Supports - Materials, Design and Manufacture

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 1993
Status: inactive
Page Count: 26
scope:

This standard establishes the material, design, fabrication and inspection criteria to be used in the manufacture of standard types of pipe hanger components.

This standard also establishes minimum design load ratings for rigid pipe hanger assemblies (see Table I).

This standard includes design criteria for springs and design characteristics for spring hangers.

Where applicable, design and manufacture of these products must also conform to Codes and Standards, such as:

ANSI/ASME B31 Codes for Pressure Piping,

ASME Boiler and Pressure Vessel Codes,

UL203 Standard for Pipe Hanger Equipment for Fire Protection Service,

Factory Mutual FM 1951 Approval Standard for Pipe Hanger Components for Automatic Sprinkler Systems,

Local Building Codes.

Document History

January 1, 2018
Pipe Hangers and Supports - Materials, Design, Manufacture, Selection, Application, and Installation
This Standard Practice establishes an industry accepted basis for Manufacturers, Engineers, Erectors, Purchasers, Inspectors, Draftsmen, and others involved in the Materials, Design, Manufacture,...
January 1, 2018
Pipe Hangers and Supports - Materials, Design, Manufacture, Selection, Application, and Installation
This Standard Practice establishes an industry accepted basis for Manufacturers, Engineers, Erectors, Purchasers, Inspectors, Draftsmen, and others involved in the Materials, Design, Manufacture,...
January 1, 2009
Pipe Hangers and Supports – Materials, Design, Manufacture, Selection, Application, and Installation
This document has been substantially revised from the previous 2002 edition, INCLUDING THE ADDITION OF INFORMATION FROM ANSI/MSS SP-69, MSS SP-77, MSS SP-89, AND MSS SP-90. This Standard Practice...
January 1, 2002
Pipe Hangers and Supports - Materials, Design and Manufacture
This standard establishes the material, design, fabrication and inspection criteria to be used in the manufacture of standard types of pipe hanger components. This standard also establishes minimum...
MSS SP 58
January 1, 1993
Pipe Hangers and Supports - Materials, Design and Manufacture
This standard establishes the material, design, fabrication and inspection criteria to be used in the manufacture of standard types of pipe hanger components. This standard also establishes minimum...
January 1, 1988
Pipe Hangers and Supports - Materials, Design and Manufacture
This standard establishes the material, design, fabrication and inspection criteria to be used in the manufacture of standard types of pipe hanger components. This standard also establishes minimum...

References

Advertisement