GMNA - GMP.E/P.122
Polyolefin Alloy - Weather Resistant, 1300 MPa Flexural Modulus, 20% Filled, High Flow
| Organization: | GMNA |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Material Description.
This specification covers the properties of a weather resistant, 1300 MPa nominal flexural modulus polyolefin alloy, 20% nominal mineral filler, high flow, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.
Paintability
Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database.
Symbols.
The material abbreviation according to ISO 11469 is >E/P<.
Typical Applications.
Typical applications include the following: body side moldings, claddings, rockers, wheel flares.
Document History