CSA/AM - ANSI Z21.24-1993
Metal Connectors for Gas Appliances
| Organization: | CSA/AM |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This standard applies to newly produced gas appliance connectors constructed entirely of new unused parts and materials, consisting of corrugated tubing depending on all-metal construction for gas tightness, having nominal internal diameters of 1/4, 3/8,1/2,5/8,3/4
For the purpose of this standard, an unused connector, including end fittings, is considered to be a connector which has not been installed.
Appliance connectors complying with this standard are considered suitable for use with natural, manufactured, mixed and liquefied petroleum gases and LP gas& mixtures
Appliance connectors complying with this standard are for use with piping systems having fuel gas pressures not in excess of '1/2 pound per square inch (3.5 kPa)
Document History