DS/EN 300392-10-14 V1.2.1

Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 10: Supplementary services stage 1; Sub-part 14: Late Entry (LE)

active, Most Current
Organization: DS
Publication Date: 15 February 2004
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document defines the stage 1 specifications of the Supplementary Service Late Entry (SS-LE) for the Trans-European Trunked Radio (TETRA). Stage 1 is an overall service description from the users point of view but does not deal with the details of the human interface itself. The present document specifies the service description of the supplementary service and the procedures to be expected with successful and unsuccessful outcomes. In addition the present document specifies the interactions with other TETRA supplementary services and interworking considerations. Charging principles are outside the scope of the present document. The SS-LE allows radio users to be informed of and, if they are concerned, to join an already existing multipoint speech or data call.

Document History

DS/EN 300392-10-14 V1.2.1
February 15, 2004
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 10: Supplementary services stage 1; Sub-part 14: Late Entry (LE)
The present document defines the stage 1 specifications of the Supplementary Service Late Entry (SS-LE) for the Trans-European Trunked Radio (TETRA). Stage 1 is an overall service description from...

References

Advertisement