DLA - SMD-5962-88605 REV A
MICROCIRCUIT, DIGITAL, BIPOLAR HIGH PERFORMANCE 10-BIT BUFFER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 14 August 1990 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 29827A High performance 10-bit buffers, three-state 02 29028A High performance 10-bit buffers, three-state
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
Supply voltage range- - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - −1.5 V dc to +6.0 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD)- - - - - - - - - - - 1.82 W 1/ Lead temperature (soldering, 10 seconds)- - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases K, L, and 3 - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +150°C DC output voltage - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc DC output current into output - - - - - - - - - - - +100 mA DC output current out of output - - - - - - - - - - −50 mA DC input current into input - - - - - - - - - - - - −30 mA to +5.0 mA
Supply voltage (VCC)- - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH)- - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - 0.7 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History