ASTM International - ASTM E2161-06

Standard Terminology Relating to Performance Validation in Thermal Analysis

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2006
Status: inactive
Page Count: 2
ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): 01.040.17
ICS Code (Thermodynamics in general): 17.200.01
scope:

1.1 Validation of methods and apparatus is requested or required for quality initiatives or where results may be used for legal purposes.

1.2 This standard provides terminology relating to validating performance of thermal analysis methods and instrumentation. Terms that are generally understood or defined adequately in other readily available sources are not included.

1.3 The terminology described in this document is that of the validation process and may differ from that traditionally encountered in ASTM standards.

1.4 A definition is a single sentence with additional information included in a Discussion.

Advertisement