NPFC - MIL-S-19500/199
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, TYPE 1N816, JAN
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 10 February 1966 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification covers the detail requirements for silicon, forward-voltage regulator, with a nominal forward-voltage drop of 0.64 Vdc at 1 mAdc and with the following ratings and characteristics.
OPERATING AMBIENT TEMPERATURE: −65° C to +150° C STORAGE TEMPERATURE: −65° C to +175° C
Document History
February 4, 2021
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, AXIAL LEADED ROUND BODY PACKAGE, TYPE 1N816, QUALITY LEVEL JAN
Scope.
This specification covers the performance requirements for silicon, forward-voltage regulator diode, with a nominal forward-voltage drop of 0.64 V dc at 1 mA dc. One level of product...
February 19, 2016
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, AXIAL LEADED ROUND BODY PACKAGE, TYPE 1N816, QUALITY LEVEL JAN
This specification covers the performance requirements for silicon, forward-voltage regulator diode, with a nominal forward-voltage drop of 0.64 V dc at 1 mA dc. One level of product assurance (JAN)...
July 1, 2011
Semiconductor Device, Diode, Silicon, Forward-Voltage Regulator, Type 1N816, JAN
This specification covers the performance requirements for silicon, forward-voltage regulator, with a nominal forward-voltage drop of 0.64 V dc at 1 mA dc and with the following ratings and...
August 14, 2006
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, TYPE 1N816, JAN
This specification covers the performance requirements for silicon, forward-voltage regulator, with a nominal forward-voltage drop of 0.64 V dc at 1 mA dc and with the following ratings and...
February 25, 2004
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, TYPE 1N816, JAN
This specification covers the performance requirements for silicon, forward-voltage regulator, with a nominal forward-voltage drop of 0.64 V dc at 1 mA dc and with the following ratings and...
July 8, 2003
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, TYPE 1N816, JAN
This specification covers the performance requirements for silicon, forward-voltage regulator, with a nominal forward-voltage drop of 0.64 V dc at 1 mA dc and with the following ratings and...
June 7, 1999
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, TYPE 1N816, JAN
A description is not available for this item.
August 24, 1988
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, TYPE 1N816, JAN
A description is not available for this item.
February 23, 1981
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, TYPE 1N816, JAN
A description is not available for this item.
November 20, 1968
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, TYPE 1N816, JAN
A description is not available for this item.
January 23, 1967
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, TYPE 1N816, JAN
A description is not available for this item.
MIL-S-19500/199
February 10, 1966
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, TYPE 1N816, JAN
This specification covers the detail requirements for silicon, forward-voltage regulator, with a nominal forward-voltage drop of 0.64 Vdc at 1 mAdc and with the following ratings and characteristics....
October 5, 1964
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, TYPE 1N816, JAN
A description is not available for this item.
June 12, 1961
SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, TYPE 1N816, JAN
A description is not available for this item.