ISO 294-2

Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 2: Small Tensile Bars

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 1996
Status: inactive
Page Count: 6
ICS Code (Thermoplastic materials): 83.080.20

Document History

December 1, 2018
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 2: Small Tensile Bars
This document specifies a four-cavity mould, the type С ISO mould, for the injection moulding of small tensile bars measuring ≥ 60 mm × 10 mm × 3 mm (the type CW11 test specimen in ISO 20753).
December 15, 1996
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 2: Small Tensile Bars
This part of IS0 294 specifies a four-cavity mould, the type C IS0 mould, for the injection moulding of small tensile bars measuring > 60 mm x 1 O mm x 3 mm (the type 4 test specimen in IS0...
ISO 294-2
December 15, 1996
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 2: Small Tensile Bars
A description is not available for this item.

References

Advertisement