DS/ISO 11267
Soil quality - Inhibition of reproduction of Collembola (Folsomia candida) by soil pollutants
| Organization: | DS |
| Publication Date: | 9 July 1999 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Biological properties of soils): | 13.080.30 |
scope:
This International Standard describes a method for determining the effects of substances on the reproduction of Folsomia candida by dermal and alimentary uptake in a defined artificial soil substrate. The method is not applicable to volatile substances, i.e. substances for which H (Henry's constant) or the air/water partition coefficient is greater than 1, or for which the vapour pressure exceeds 0,0133 Pa at 25 °C.
Document History