DS/ETS 300915

Digital cellular telecommunications system (Phase 2+) - Terminal Adaptation functions (TAF) for services using synchronous bearer capabilities (GSM 07.03 version 5.0.2)

inactive
Organization: DS
Publication Date: 4 August 1997
Status: inactive
scope:

This ETS defines Terminal Adaptation Functions (TAF) which are integrated in a Mobile Termination (MT) and which enable the attachment of Synchronous Terminals to an MT (see GSM 04.02 [4]). The general aspects of Terminal Adaptation Functions are contained in GSM 07.01 (ETS 300 913) [8]. This ETS covers support of synchronous data services (see GSM 02.02 (ETS 300 904) [2]) for the dollowing interfaces and procedures: V.22 DTE/DCE Interface; V.22bis V.22 DTE/DCE Interface; V.26ter DTE/DCE Interface; V.32 DTE/DCE Interface; X.21 DTE/DCE Interface; X.21bis DTE/DCE Interface; X.25 Procedure, etc

Document History

April 22, 1998
Digital cellular telecommunications system (Phase 2+) - Terminal Adaptation Functions (TAF) for services using synchronous bearer capabilities (GSM 07.03 version 5.2.1)
This European Telecommunications Standard (ETS) defines Terminal Adaptation Functions (TAF) which are integrated in a Mobile Termination (MT) and which enable the attachment of Synchronous Terminals...
November 14, 1997
Digital cellular telecommunications system (Phase 2+) - Terminal Adaptation Functions (TAF) for services using synchronous bearer capabilities (GSM 07.03 version 5.1.2)
This European Telecommunication Standard (ETS) defines Terminal Adaptation Functions (TAF) which are integrated in a Mobile Termination (MT) and which enable the attachment of Synchronous Terminals...
DS/ETS 300915
August 4, 1997
Digital cellular telecommunications system (Phase 2+) - Terminal Adaptation functions (TAF) for services using synchronous bearer capabilities (GSM 07.03 version 5.0.2)
This ETS defines Terminal Adaptation Functions (TAF) which are integrated in a Mobile Termination (MT) and which enable the attachment of Synchronous Terminals to an MT (see GSM 04.02 [4]). The...
Advertisement