DIN EN 60870-6-702

Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; functional profile for providing the TASE.2 application service in end systems (IEC 60870-6-702:1998); German version EN 60870-6-702:1998 (text in english)

inactive
Organization: DIN
Publication Date: 1 February 2000
Status: inactive
Page Count: 36
ICS Code (Telecontrol. Telemetering): 33.200

Document History

March 1, 2015
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems (IEC 60870-6-702:2014); English version EN 60870-6-702:2014
This part of IEC 60870 is a functional profile (FP) and defines the provision of the TASE.2 communications services between two control centre end systems. It is supported by the transport services...
April 1, 2013
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems (IEC 57/1214/CD:2012), Text in English
A description is not available for this item.
DIN EN 60870-6-702
February 1, 2000
Telecontrol equipment and systems - Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; functional profile for providing the TASE.2 application service in end systems (IEC 60870-6-702:1998); German version EN 60870-6-702:1998 (text in english)
A description is not available for this item.
Advertisement