NAVY - MIL-F-81836/6

FILTER, FLUID PRESSURE, HYDRAULIC, 8,000 PSI 3 MICRON ABSOLUTE, TYPE A, MECHANICAL INDICATOR

inactive
Organization: NAVY
Publication Date: 27 March 1992
Status: inactive
Page Count: 4
scope:

This specification sheet is approved for use by the Naval Air Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-F-81836(AS)

Notes:

1. Material: See procurement specification.

2. Dimensions in inches unless otherwise specified.

Tolerances: Decimals ±.010, angles ±1°.

3. Direction of flow and port markings shall be clearly and permanently marked on each side.

4. Filter includes filter element M81836/9.

5. W diameter may be broken by inlet port provided unbroken solid shoulder extends for at least 270° of circumference.

6. Machined surfaces, "M" dia and 30° lead-in in Detail U shall be smooth to 32 microinches Ra per ANSI/ASME B46.1 unless otherwise specified.

Document History

July 24, 2019
FILTER, FLUID PRESSURE, HYDRAULIC, 8,000 PSI, 3 MICRON ABSOLUTE, TYPE A, MECHANICAL INDICATOR
A description is not available for this item.
October 1, 1998
FILTER, FLUID PRESSURE, HYDRAULIC, 8,000 PSI 3 MICRON ABSOLUTE, TYPE A, MECHANICAL INDICATOR
A description is not available for this item.
MIL-F-81836/6
March 27, 1992
FILTER, FLUID PRESSURE, HYDRAULIC, 8,000 PSI 3 MICRON ABSOLUTE, TYPE A, MECHANICAL INDICATOR
This specification sheet is approved for use by the Naval Air Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense. The...

References

Advertisement