DLA - SMD-5962-88650

MICROCIRCUIT, LINEAR, CMOS, 8-BIT, MICROPROCESSOR COMPATIBLE, A/D CONVERTER WITH TRACK/HOLD, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 May 1989
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Total Device type Generic number Circuit function unadjusted error 01 AD7820U CMOS 8-bit ADC with T/H ±0.5 LSB 02 AD7820T CMOS 8-bit ADC with T/H ±1.0 LSB

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage to ground (VDD) - - - - - - - - - - - - - 0 V dc to +7.0 V dc Digital input voltage - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD Digital output voltage - - - - - - - - - - - - - - - - - −0.3 V dc to VDD Positive reference voltage - - - - - - - - - - - - - - - VREF- to VDD Negative reference voltage - - - - - - - - - - - - - - - 0 V dc to VREF+ Input voltage (VIN) - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - - 450 mW 2/ Thermal resistance, junction-to-case (θJC): Cases R and 2 - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Cases R and 2 - - - - - - - - - - - - - - - - - - - - - 120°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - +150°C

Supply voltage range (VDD) - - - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc Positive reference voltage (VREF+) - - - - - - - - - - - +5.0 V dc Negative reference voltage (VREF-) - - - - - - - - - - - 0 V dc Ground potential (GND) - - - - - - - - - - - - - - - - - 0 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 25, 2022
MICROCIRCUIT, LINEAR, CMOS, 8-BIT, MICROPROCESOR COMPATIBLE, A/D CONVERTER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
February 18, 2016
MICROCIRCUIT, LINEAR, CMOS, 8-BIT, MICROPROCESOR COMPATIBLE, A/D CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 25, 2004
MICROCIRCUIT, LINEAR, CMOS, 8-BIT, MICROPROCESSOR COMPATIBLE, A/D CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 11, 1996
MICROCIRCUIT, LINEAR, CMOS, 8-BIT, MICROPROCESSOR COMPATIBLE, A/D CONVERTER WITH TRACK/HOLD, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88650
May 30, 1989
MICROCIRCUIT, LINEAR, CMOS, 8-BIT, MICROPROCESSOR COMPATIBLE, A/D CONVERTER WITH TRACK/HOLD, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement