SAI - SAA AS/NZS 3008.1.1
Electrical Installations - Selection of Cables Part 1.1: Cables for Alternating Voltages up to and Including 0.6/1 kV - Typical Australian Installation Conditions
inactive
Buy Now
| Organization: | SAI |
| Publication Date: | 5 February 1998 |
| Status: | inactive |
| Page Count: | 107 |
Document History
February 2, 2017
Electrical installations - Selection of cables Part 1.1: Cables for alternating voltages up to and including 0.6/1 kV - Typical Australian installation conditions
This Standard sets out a method for cable selection for those types of electrical cables and methods of installation that are in common use at working voltages up to and including 0.6/1 kV at 50 Hz...
October 26, 2009
Electrical installations—Selection of cables Part 1.1: Cables for alternating voltages up to and including 0.6/1 kV—Typical Australian installation conditions
This Standard sets out a method for cable selection for those types of electrical cables and methods of installation that are in common use at working voltages up to and including 0.6/1 kV at 50 Hz...
October 26, 2009
Electrical installations—Selection of cables Part 1.1: Cables for alternating voltages up to and including 0.6/1 kV—Typical Australian installation conditions
A description is not available for this item.
SAA AS/NZS 3008.1.1
February 5, 1998
Electrical Installations - Selection of Cables Part 1.1: Cables for Alternating Voltages up to and Including 0.6/1 kV - Typical Australian Installation Conditions
A description is not available for this item.