FORD - SK-M99J9587-B

STONE PECK RESISTANT MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 21 February 2006
Status: inactive
Page Count: 5
scope:

The material defined by these specifications is a stone peck preventive for special exterior body areas or assemblies. The material will be applied (pneumatic or airless) on baked electrocoat prior to or after the spray primer operation (wet on wet). The material must be also suitable for hot spray application.

 

Document History

March 21, 2012
STONE PECK RESISTANT MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a stone peck preventive for special exterior body areas or assemblies. The material will be applied (pneumatic or airless) on baked electrocoat prior...
SK-M99J9587-B
February 21, 2006
STONE PECK RESISTANT MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a stone peck preventive for special exterior body areas or assemblies. The material will be applied (pneumatic or airless) on baked electrocoat prior...
December 21, 1994
STONE PECK RESISTANT MATERIAL
1. SCOPE The material defined by this specification is a stone peck preventive for special exterior body areas or assemblies. The material will be applied (pneumatic or airless) on baked electrocoat...

References

Advertisement