DS/EN 137100

Sectional Specification: Fixed aluminium electrolytic a.c. capacitors with non-solid electrolyte for motor starter applications. Qualification approval

inactive, Most Current
Organization: DS
Publication Date: 2 January 1998
Status: inactive
ICS Code (Aluminium electrolytic capacitors): 31.060.50
scope:

This specification applies to aluminium electrolytic capacitors with non-solid electrolyte primarily intended for a.c. motor starting applications. It covers capacitors for connection to windings of asynchronous motors supplied from a singlephase system having a frequency up to and including 100 Hz, with rated voltages up to and including 500 V.

Document History

DS/EN 137100
January 2, 1998
Sectional Specification: Fixed aluminium electrolytic a.c. capacitors with non-solid electrolyte for motor starter applications. Qualification approval
This specification applies to aluminium electrolytic capacitors with non-solid electrolyte primarily intended for a.c. motor starting applications. It covers capacitors for connection to windings of...
Advertisement