MODUK - TS 10226

Lacquer, Cellulose Nitrate, Type QX

active, Most Current
Organization: MODUK
Publication Date: 19 October 1983
Status: active
Page Count: 10
scope:

This specification relates to five grades of lacquer which may be used on components in contact with explosives.

This specification replaces DEF 1427 Lacquer Cellulose Nitrate and supersedes TS 454B Cellulose Nitrate Sealing Varnish for small arms ammunition.

The lacquer is normally available either clear or red.

The designation 'Type QX' indicates that the material is of a quality suitable for application where a high degree of compatibility with explosives is a requirement. However, its compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications from the Director, Propellants, Explosives and Rocket Motor Establishment, Waltham Abbey.

Document History

TS 10226
October 19, 1983
Lacquer, Cellulose Nitrate, Type QX
This specification relates to five grades of lacquer which may be used on components in contact with explosives. This specification replaces DEF 1427 Lacquer Cellulose Nitrate and supersedes TS 454B...

References

Advertisement