NPFC - MIL-S-19500/434
SEMICONDUCTOR DEVICE, DIODE, SILICON, TRANSIENT VOLTAGE SUPPRESSOR TYPES 1N5610 THROUGH 1N5613 JAN, JANTX, JANTXV, AND JANS
| Organization: | NPFC |
| Publication Date: | 17 November 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers the detail requirements for 1500 watt, peak, pulse power, silicon, transient, voltage suppressor diodes. Four levels of product assurance are provided for each device as specified in MIL-S-19500.
See figure 1.
Maximum ratings are as shown in columns 5 through 8 of table III herein, and as follows:
PPP = 1500 W (see figure 3) at tP = 1.0 ms.
PM(AV) = 3.0 W (derate at 20 mW/°C above TA = + 25°C) (see 6.3).
IFSM = 150 A (pk) at tP = 8.33 ms (TA = + 25°C).
−55°C ≤ TOP ≤ + 175°C (ambient), −55°C ≤ TSTG ≤ +175°C (ambient).
Primary electrical characteristics are shown in columns 2 and 4 of table III herein.
Document History