DLA - SMD-5962-87766 REV B

MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, TTL, NAND DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 January 1992
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AS804 Hex 2-input NAND driver

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, 0.358" × 0.358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - −1.2 V at −18 mA to +7.0 V Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - 149 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V minimum to +5.5 V maximum Minimum high level input voltage (VIH) - - - - - - - 2.0 V Maximum low level input voltage (VIL)- - - - - - - - 0.8 V Case operating temperature range (TC)- - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 4, 2020
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY TTL, NAND DRIVER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
May 15, 2015
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY TTL, NAND DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 7, 2008
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY TTL, NAND DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 17, 2001
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, TTL, NAND DRIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87766 REV B
January 16, 1992
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, TTL, NAND DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 12, 1989
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, TTL, NAND DRIVER, MONOLITHIC SILICON
A description is not available for this item.
May 16, 1988
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY, TTL, NAND DRIVER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement