NPFC - MIL-PRF-19500/313

SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW POW ER TYPES 2N2432,2N2432A, JAN, JANTX, JANTXV, JANS, AND JANHC

inactive
Buy Now
Organization: NPFC
Publication Date: 30 June 1997
Status: inactive
Page Count: 12
scope:

This specification covers the performance requirements for low power, high speed chopper, NPN silicon transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. One level of product assurance is provided for die.

See figure 1 (T0-18) and figure 2 (JANHC die).

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad St., Columbus, OH 43216-5000, by using the addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

February 22, 2022
TRANSISTOR, NPN, SILICON, LOW POWER, TYPES 2N2432, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for low power, high speed chopper, NPN silicon transistors. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided...
August 19, 2016
TRANSISTOR, NPN, SILICON, LOW POWER, TYPES 2N2432, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for low power, high speed chopper, NPN silicon transistors. Four levels of product assurance (JAN, JANTX, JANTXV and JANS) are provided for each...
December 9, 2015
Semiconductor Device, Transistor, NPN, Silicon, Low Power, Types 2N2432, 2N2432A, 2N2432UB, 2N2432AUB, JAN, JANTX, JANTXV, JANS, JANHC, and JANKC
A description is not available for this item.
February 24, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW POWER, TYPES 2N2432, 2N2432A, 2N2432UB, 2N2432AUB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for low power, high speed chopper, NPN silicon transistors. Four levels of product assurance are provided for each device type as specified in...
January 18, 2006
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW POWER, TYPES 2N2432, 2N2432A, 2N2432UB, 2N2432AUB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for low power, high speed chopper, NPN silicon transistors. Four levels of product assurance are provided for each device type as specified in...
December 14, 2004
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW POWER TYPES 2N2432, 2N2432A, 2N2432UB, 2N2432AUB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for low power, high speed chopper, NPN silicon transistors. Four levels of product assurance are provided for each device type as specified in...
October 5, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW POWER, TYPES 2N2432, 2N2432A, 2N2432UB, 2N2432AUB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
February 27, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW POWER, TYPES 2N2432, 2N2432A, 2N2432UB, 2N2432AUB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for low power, high speed chopper, NPN silicon transistors. Four levels of product assurance are provided for each device type as specified in...
August 18, 2000
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW POWER TYPES 2N2432,2N2432A, JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the performance requirements for low power, high speed chopper, NPN silicon transistors. Four levels of product assurance are provided for each device type as specified in...
August 21, 1998
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW POWER TYPES 2N2432,2N2432A, JAN, JANTX, JANTXV, JANS AND JANHC
This specification covers the performance requirements for low power, high speed chopper, NPN silicon transistors. Four levels of product assurance are provided for each device type as specified in...
MIL-PRF-19500/313
June 30, 1997
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW POW ER TYPES 2N2432,2N2432A, JAN, JANTX, JANTXV, JANS, AND JANHC
This specification covers the performance requirements for low power, high speed chopper, NPN silicon transistors. Four levels of product assurance are provided for each device type as specified in...
June 14, 1982
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW POWER TYPES 2N2432, 2N2432A JAN, JANTX, JANTXV, AND JANS
This specification covers the detail requirements for a low power, high speed chopper, NPN, silicon transistor. Four levels of product assurance are provided for each device type as specified in...
April 18, 1973
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW POWER, TYPES 2N2432, TX2N2432, 2N2432A AND TX2N2432A
A description is not available for this item.
February 1, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW-POWER, TYPES 2N2432, TX2N2432, 2N2432A AND TX2N2432A
A description is not available for this item.
February 28, 1967
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW-POWER, TYPES 2N2432, TX2N2432, 2N2432A AND TX2N2432A
A description is not available for this item.
March 3, 1966
TRANSISTOR, NPN, SILICON, TYPES 2N2432
A description is not available for this item.
March 29, 1965
TRANSISTOR, NPN, SILICON, TYPES 2N2432
A description is not available for this item.

References

Advertisement